IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Switzerland Austria China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  More >> Country Language: English

Start > hard disk drives > Philips SPE3050CC/05

SPE3050CC 500 GB USB 2.0 External Hard Disk

Brand: Philips
Product code: SPE3050CC/05
EAN/UPC code: 8712581308223
Category: hard disk drives 
Release date: 29 Oct 2006
Info modified on: 24 Nov 2008 15:29:48
Easy storage extension Designed to store, share and protect
SPE3050CC/05 Philips
410k

Plug this hard drive into your computer for additional capacity instantly. Stylish and robust, it gives you extra capacity to store and safeguard your valuable data. Enjoy the high transfer speed and the plug and play simplicity.

Specs
Alternatives
Options
Disk drive
Internal
Hard disk rotational speed 7200 rpm
Hard disk drive capacity 500 GB
Hard disk interface USB 2.0
Drive device, buffer size 8 MB
Hard disk size 3.5" HDD
Storage capacity 500 GB
Access time 8.5 ms
Data transmission
Drive device, transfer rate 480 Mb/s
Data transfer rate (max) 480 Mbit/s
Connectivity
I/O ports Hi-Speed USB2.0
Operating system/software
Compatible operating systems Windows 2000, Windows XP
System requirements
USB required Free USB port
Energy management
AC adapter bundled yes
Packaging data
Gross weight packaging 1.8 kg
Packaging data
Packaging height 242 mm
Packaging length 304 mm
Packaging net weight 1 kg
Packaging tare weight 0.8 kg
Packaging width 146 mm
EAN/UPC/GTIN 87 12581 30822 3
Quantity per box 1 pcs
Outer carton
EAN/UPC/GTIN (outer carton) 87 12581 31227 5
Gross weight outer carton 8.2 kg
Height outer carton 333 mm
Length outer carton 511 mm
Net weight outer carton 7.2 kg
Quantity outer carton 4 pcs
Tare weight outer carton 1 kg
Width outer carton 316 mm
Packaging content
Manual Yes
USB cable Yes